Yageo USA RES 7.87K OHM 1/10W .5% SMD 0603 RT0603DRD077K87L

Description
RES 7.87Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 7.87Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/10W .5% SMD 0603 - RT0603DRD077K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/10W .5% SMD 0603
RT0603DRD077K87L
RES 7.87K OHM 1/10W .5% SMD 0603 RT0603DRD077K87L
RES 7.87Kohm 1/10W .5% SMD 0603

RES 7.87Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2388-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2388-6-ND
Chip Resistor - Surface Mount 311-2388-6-ND
7.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2388-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2388-1-ND
Chip Resistor - Surface Mount 311-2388-1-ND
7.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2388-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2388-2-ND
Chip Resistor - Surface Mount 311-2388-2-ND
7.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD077K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD077K87L
Resistors - Chip Resistor - Surface Mount RT0603DRD077K87L
RES SMD 7.87KOHM 0.5% 1/10W 0603

RES SMD 7.87KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD077K87L 311-2388-6-ND RT0603DRD077K87L
Product Name RES 7.87K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details