Yageo USA Resistors - Chip Resistor - Surface Mount RT0603DRD07680RL

Description
Win Source Part Number: 1174792-RT0603DRD076 80RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-680DTR,311-680DD KR,311-680DCT
Request a Quote Datasheet
Description
Win Source Part Number: 1174792-RT0603DRD076 80RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-680DTR,311-680DD KR,311-680DCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1174792-RT0603DRD07680RL
Resistors - Chip Resistor - Surface Mount 1174792-RT0603DRD07680RL
Win Source Part Number: 1174792-RT0603DRD076 80RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-680DTR,311-680DD KR,311-680DCT

Win Source Part Number: 1174792-RT0603DRD07680RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-680DTR,311-680DDKR,311-680DCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-680DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-680DDKR-ND
Chip Resistor - Surface Mount 311-680DDKR-ND
680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-680DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-680DTR-ND
Chip Resistor - Surface Mount 311-680DTR-ND
680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-680DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-680DCT-ND
Chip Resistor - Surface Mount 311-680DCT-ND
680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 680 OHM 1/10W .5% 0603 SMD - RT0603DRD07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/10W .5% 0603 SMD
RT0603DRD07680RL
RES 680 OHM 1/10W .5% 0603 SMD RT0603DRD07680RL
RES 680ohm 1/10W .5% 0603 SMD

RES 680ohm 1/10W .5% 0603 SMD

Supplier's Site
SMD 680 OHM 10W Resistor - 52-RT0603DRD07680RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 OHM 10W Resistor
52-RT0603DRD07680RL
SMD 680 OHM 10W Resistor 52-RT0603DRD07680RL
RES SMD 680 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07680RL can be used for catalog matching and distributor lookup.

RES SMD 680 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07680RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4563
Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4563
RES, 680R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07680RL
Chip Resistor - Surface Mount RT0603DRD07680RL
RES SMD 680 OHM 0.5% 1/10W 0603

RES SMD 680 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1174792-RT0603DRD07680RL 311-680DDKR-ND RT0603DRD07680RL 52-RT0603DRD07680RL 59AK4563 RT0603DRD07680RL
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 680 OHM 1/10W .5% 0603 SMD SMD 680 OHM 10W Resistor Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details