Yageo USA RES 53.6 OHM 1/10W .5% SMD 0603 RT0603DRD0753R6L

Description
RES 53.6ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 53.6ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/10W .5% SMD 0603 - RT0603DRD0753R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/10W .5% SMD 0603
RT0603DRD0753R6L
RES 53.6 OHM 1/10W .5% SMD 0603 RT0603DRD0753R6L
RES 53.6ohm 1/10W .5% SMD 0603

RES 53.6ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0753R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD0753R6L-ND
Chip Resistor - Surface Mount RT0603DRD0753R6L-ND
53.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0753R6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0753R6L
Resistors - Chip Resistor - Surface Mount RT0603DRD0753R6L
RES SMD 53.6 OHM 0.5% 1/10W 0603

RES SMD 53.6 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD0753R6L RT0603DRD0753R6L-ND RT0603DRD0753R6L
Product Name RES 53.6 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details