52.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 52.3Kohm 1/10W .5% 0603 SMD 52.3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
RES SMD 52.3KOHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-52.3KDTR-ND | RT0603DRD0752K3L | RT0603DRD0752K3L |
| Product Name | Chip Resistor - Surface Mount | RES 52.3K OHM 1/10W .5% 0603 SMD 52.3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |