Yageo USA RES 4.75K OHM 1/10W .5% 0603 SMD RT0603DRD074K75L

Description
RES 4.75Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W .5% 0603 SMD - RT0603DRD074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W .5% 0603 SMD
RT0603DRD074K75L
RES 4.75K OHM 1/10W .5% 0603 SMD RT0603DRD074K75L
RES 4.75Kohm 1/10W .5% 0603 SMD

RES 4.75Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-4.75KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75KDDKR-ND
Chip Resistor - Surface Mount 311-4.75KDDKR-ND
4.75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75KDTR-ND
Chip Resistor - Surface Mount 311-4.75KDTR-ND
4.75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75KDCT-ND
Chip Resistor - Surface Mount 311-4.75KDCT-ND
4.75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K75, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4559
Res, 4K75, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4559
RES, 4K75, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K75, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD074K75L 311-4.75KDDKR-ND 59AK4559
Product Name RES 4.75K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 4K75, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4750 ohms 4750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details