Yageo USA RES 4.53K OHM 1/10W .5% SMD 0603 RT0603DRD074K53L

Description
RES 4.53Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 4.53Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/10W .5% SMD 0603 - RT0603DRD074K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/10W .5% SMD 0603
RT0603DRD074K53L
RES 4.53K OHM 1/10W .5% SMD 0603 RT0603DRD074K53L
RES 4.53Kohm 1/10W .5% SMD 0603

RES 4.53Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD074K53LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD074K53LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD074K53LTR-ND
4.53 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.53 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD074K53LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD074K53LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD074K53LDKR-ND
RES SMD 4.53KOHM 0.5% 1/10W 0603

RES SMD 4.53KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD074K53LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD074K53LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD074K53LCT-ND
RES SMD 4.53KOHM 0.5% 1/10W 0603

RES SMD 4.53KOHM 0.5% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD074K53L 13-RT0603DRD074K53LTR-ND
Product Name RES 4.53K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details