Yageo USA Chip Resistor - Surface Mount RT0603DRD0749R9L

Description
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2374-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2374-2-ND
Chip Resistor - Surface Mount 311-2374-2-ND
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2374-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2374-6-ND
Chip Resistor - Surface Mount 311-2374-6-ND
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2374-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2374-1-ND
Chip Resistor - Surface Mount 311-2374-1-ND
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 49.9 ohm .5% 25ppm - RT0603DRD0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 49.9 ohm .5% 25ppm
RT0603DRD0749R9L
Thin Film Resistors - SMD 1/10W 49.9 ohm .5% 25ppm RT0603DRD0749R9L
Thin Film Resistors - SMD 1/10W 49.9ohm .5% 25ppm

Thin Film Resistors - SMD 1/10W 49.9ohm .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0749R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0749R9L
Chip Resistor - Surface Mount RT0603DRD0749R9L
RES SMD 49.9 OHM 0.5% 1/10W 0603

RES SMD 49.9 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4378
Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4378
RES, 49R9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4377
Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4377
RES, 49R9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2374-2-ND RT0603DRD0749R9L RT0603DRD0749R9L 49AK4378
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 49.9 ohm .5% 25ppm Chip Resistor - Surface Mount Res, 49R9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details