Yageo USA Chip Resistor - Surface Mount RT0603DRD07499KL

Description
499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2372-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2372-6-ND
Chip Resistor - Surface Mount 311-2372-6-ND
499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2372-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2372-2-ND
Chip Resistor - Surface Mount 311-2372-2-ND
499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2372-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2372-1-ND
Chip Resistor - Surface Mount 311-2372-1-ND
499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

499 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD07499KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07499KL
Chip Resistor - Surface Mount RT0603DRD07499KL
RES SMD 499K OHM 0.5% 1/10W 0603

RES SMD 499K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3879
Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3879
RES, 499K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6660
Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6660
RES, 499K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 311-2372-6-ND RT0603DRD07499KL 58AK3879
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 499K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details