Yageo USA RES 43K OHM 1/10W .5% 0603 SMD RT0603DRD0743KL

Description
RES 43Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 43Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/10W .5% 0603 SMD - RT0603DRD0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/10W .5% 0603 SMD
RT0603DRD0743KL
RES 43K OHM 1/10W .5% 0603 SMD RT0603DRD0743KL
RES 43Kohm 1/10W .5% 0603 SMD

RES 43Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-43KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-43KDCT-ND
Chip Resistor - Surface Mount 311-43KDCT-ND
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-43KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-43KDDKR-ND
Chip Resistor - Surface Mount 311-43KDDKR-ND
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-43KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-43KDTR-ND
Chip Resistor - Surface Mount 311-43KDTR-ND
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3878
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3878
RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4561
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4561
RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0743KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0743KL
Resistors - Chip Resistor - Surface Mount RT0603DRD0743KL
RES SMD 43K OHM 0.5% 1/10W 0603

RES SMD 43K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRD0743KL 311-43KDCT-ND 58AK3878 RT0603DRD0743KL
Product Name RES 43K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 43000 ohms 43000 ohms 43000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details