Yageo USA RES 3.9K OHM 1/10W .5% 0603 SMD RT0603DRD073K9L

Description
RES 3.9Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/10W .5% 0603 SMD - RT0603DRD073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/10W .5% 0603 SMD
RT0603DRD073K9L
RES 3.9K OHM 1/10W .5% 0603 SMD RT0603DRD073K9L
RES 3.9Kohm 1/10W .5% 0603 SMD

RES 3.9Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-3.9KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9KDCT-ND
Chip Resistor - Surface Mount 311-3.9KDCT-ND
3.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.9KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9KDTR-ND
Chip Resistor - Surface Mount 311-3.9KDTR-ND
3.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.9KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9KDDKR-ND
Chip Resistor - Surface Mount 311-3.9KDDKR-ND
3.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6654
Res, 3K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6654
RES, 3K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD073K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD073K9L
Chip Resistor - Surface Mount RT0603DRD073K9L
RES SMD 3.9K OHM 0.5% 1/10W 0603

RES SMD 3.9K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD073K9L 311-3.9KDCT-ND 59AK6654 RT0603DRD073K9L
Product Name RES 3.9K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 3K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details