Yageo USA RES 33.2K OHM 1/10W .5% 0603 SMD RT0603DRD0733K2L

Description
RES 33.2Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W .5% 0603 SMD - RT0603DRD0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W .5% 0603 SMD
RT0603DRD0733K2L
RES 33.2K OHM 1/10W .5% 0603 SMD RT0603DRD0733K2L
RES 33.2Kohm 1/10W .5% 0603 SMD

RES 33.2Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-33.2KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-33.2KDDKR-ND
Chip Resistor - Surface Mount 311-33.2KDDKR-ND
33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-33.2KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-33.2KDCT-ND
Chip Resistor - Surface Mount 311-33.2KDCT-ND
33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-33.2KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-33.2KDTR-ND
Chip Resistor - Surface Mount 311-33.2KDTR-ND
33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4555
Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4555
RES, 33K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD0733K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0733K2L
Chip Resistor - Surface Mount RT0603DRD0733K2L
RES SMD 33.2KOHM 0.5% 1/10W 0603

RES SMD 33.2KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD0733K2L 311-33.2KDDKR-ND 59AK4555 RT0603DRD0733K2L
Product Name RES 33.2K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers