Yageo USA Chip Resistor - Surface Mount RT0603DRD0731K6L

Description
RES SMD 31.6KOHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 31.6KOHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD0731K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0731K6LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0731K6LCT-ND
RES SMD 31.6KOHM 0.5% 1/10W 0603

RES SMD 31.6KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0731K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0731K6LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0731K6LTR-ND
31.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

31.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0731K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0731K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0731K6LDKR-ND
RES SMD 31.6KOHM 0.5% 1/10W 0603

RES SMD 31.6KOHM 0.5% 1/10W 0603

Buy Now Datasheet
RES 31.6K OHM 1/10W .5% SMD 0603 - RT0603DRD0731K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/10W .5% SMD 0603
RT0603DRD0731K6L
RES 31.6K OHM 1/10W .5% SMD 0603 RT0603DRD0731K6L
RES 31.6Kohm 1/10W .5% SMD 0603

RES 31.6Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2430
Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2430
RES, 31K6, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 31K6, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8267
Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8267
RES, 31K6, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 31K6, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603DRD0731K6LCT-ND RT0603DRD0731K6L 59AK2430
Product Name Chip Resistor - Surface Mount RES 31.6K OHM 1/10W .5% SMD 0603 Res, 31K6, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details