Yageo USA RES 316 OHM 1/10W .5% SMD 0603 RT0603DRD07316RL

Description
RES 316ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 316ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/10W .5% SMD 0603 - RT0603DRD07316RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/10W .5% SMD 0603
RT0603DRD07316RL
RES 316 OHM 1/10W .5% SMD 0603 RT0603DRD07316RL
RES 316ohm 1/10W .5% SMD 0603

RES 316ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD07316RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07316RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07316RLDKR-ND
RES SMD 316 OHM 0.5% 1/10W 0603

RES SMD 316 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07316RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07316RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD07316RLCT-ND
RES SMD 316 OHM 0.5% 1/10W 0603

RES SMD 316 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07316RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07316RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07316RLTR-ND
316 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

316 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD07316RL 13-RT0603DRD07316RLDKR-ND
Product Name RES 316 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details