Yageo USA RES 2.37K OHM 1/10W .5% SMD 0603 RT0603DRD072K37L

Description
RES 2.37Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 2.37Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/10W .5% SMD 0603 - RT0603DRD072K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/10W .5% SMD 0603
RT0603DRD072K37L
RES 2.37K OHM 1/10W .5% SMD 0603 RT0603DRD072K37L
RES 2.37Kohm 1/10W .5% SMD 0603

RES 2.37Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD072K37L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD072K37L-ND
Chip Resistor - Surface Mount RT0603DRD072K37L-ND
2.37 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.37 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD072K37L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD072K37L
Chip Resistor - Surface Mount RT0603DRD072K37L
RES SMD 2.37KOHM 0.5% 1/10W 0603

RES SMD 2.37KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD072K37L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD072K37L
Resistors - Chip Resistor - Surface Mount RT0603DRD072K37L
RES SMD 2.37KOHM 0.5% 1/10W 0603

RES SMD 2.37KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD072K37L RT0603DRD072K37L-ND RT0603DRD072K37L RT0603DRD072K37L
Product Name RES 2.37K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 2370 ohms 2370 ohms 2370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details