Yageo USA Chip Resistor - Surface Mount RT0603DRD07274RL

Description
274 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
274 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-274DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-274DTR-ND
Chip Resistor - Surface Mount 311-274DTR-ND
274 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

274 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 274 OHM 1/10W .5% 0603 SMD - RT0603DRD07274RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/10W .5% 0603 SMD
RT0603DRD07274RL
RES 274 OHM 1/10W .5% 0603 SMD RT0603DRD07274RL
RES 274ohm 1/10W .5% 0603 SMD

RES 274ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07274RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07274RL
Chip Resistor - Surface Mount RT0603DRD07274RL
RES SMD 274 OHM 0.5% 1/10W 0603

RES SMD 274 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07274RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07274RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07274RL
RES SMD 274 OHM 0.5% 1/10W 0603

RES SMD 274 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-274DTR-ND RT0603DRD07274RL RT0603DRD07274RL RT0603DRD07274RL
Product Name Chip Resistor - Surface Mount RES 274 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 274 ohms 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details