Yageo USA RES 26.7K OHM 1/10W .5% SMD 0603 RT0603DRD0726K7L

Description
RES 26.7Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 26.7Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/10W .5% SMD 0603 - RT0603DRD0726K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W .5% SMD 0603
RT0603DRD0726K7L
RES 26.7K OHM 1/10W .5% SMD 0603 RT0603DRD0726K7L
RES 26.7Kohm 1/10W .5% SMD 0603

RES 26.7Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0726K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD0726K7L-ND
Chip Resistor - Surface Mount RT0603DRD0726K7L-ND
26.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0726K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0726K7L
Resistors - Chip Resistor - Surface Mount RT0603DRD0726K7L
RES SMD 26.7KOHM 0.5% 1/10W 0603

RES SMD 26.7KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD0726K7L RT0603DRD0726K7L-ND RT0603DRD0726K7L
Product Name RES 26.7K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 26700 ohms 26700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data