Yageo USA RES 25.5K OHM 1/10W .5% SMD 0603 RT0603DRD0725K5L

Description
RES 25.5Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 25.5Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/10W .5% SMD 0603 - RT0603DRD0725K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/10W .5% SMD 0603
RT0603DRD0725K5L
RES 25.5K OHM 1/10W .5% SMD 0603 RT0603DRD0725K5L
RES 25.5Kohm 1/10W .5% SMD 0603

RES 25.5Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0725K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD0725K5L-ND
Chip Resistor - Surface Mount RT0603DRD0725K5L-ND
25.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD0725K5L RT0603DRD0725K5L-ND
Product Name RES 25.5K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 25500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details