Yageo USA RES 249K OHM 1/10W .5% 0603 SMD RT0603DRD07249KL

Description
RES 249Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 249Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/10W .5% 0603 SMD - RT0603DRD07249KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W .5% 0603 SMD
RT0603DRD07249KL
RES 249K OHM 1/10W .5% 0603 SMD RT0603DRD07249KL
RES 249Kohm 1/10W .5% 0603 SMD

RES 249Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-249KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249KDCT-ND
Chip Resistor - Surface Mount 311-249KDCT-ND
249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-249KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249KDTR-ND
Chip Resistor - Surface Mount 311-249KDTR-ND
249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-249KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249KDDKR-ND
Chip Resistor - Surface Mount 311-249KDDKR-ND
249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 249K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3871
Res, 249K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3871
RES, 249K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07249KL 311-249KDCT-ND 58AK3871
Product Name RES 249K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 249K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 249000 ohms 249000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details