Yageo USA RES 22K OHM 1/10W .5% 0603 SMD RT0603DRD0722KL

Description
RES 22Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 22Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/10W .5% 0603 SMD - RT0603DRD0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/10W .5% 0603 SMD
RT0603DRD0722KL
RES 22K OHM 1/10W .5% 0603 SMD RT0603DRD0722KL
RES 22Kohm 1/10W .5% 0603 SMD

RES 22Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-22KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22KDCT-ND
Chip Resistor - Surface Mount 311-22KDCT-ND
22 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22KDDKR-ND
Chip Resistor - Surface Mount 311-22KDDKR-ND
22 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22KDTR-ND
Chip Resistor - Surface Mount 311-22KDTR-ND
22 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 22K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5812
Res, 22K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5812
RES, 22K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 22K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 22K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6652
Res, 22K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6652
RES, 22K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRD0722KL 311-22KDCT-ND 46AK5812 59AK6652
Product Name RES 22K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 22K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 22K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details