Yageo USA RES 220K OHM 1/10W .5% 0603 SMD RT0603DRD07220KL

Description
RES 220Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/10W .5% 0603 SMD - RT0603DRD07220KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/10W .5% 0603 SMD
RT0603DRD07220KL
RES 220K OHM 1/10W .5% 0603 SMD RT0603DRD07220KL
RES 220Kohm 1/10W .5% 0603 SMD

RES 220Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-220KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220KDTR-ND
Chip Resistor - Surface Mount 311-220KDTR-ND
220 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-220KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220KDCT-ND
Chip Resistor - Surface Mount 311-220KDCT-ND
220 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-220KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220KDDKR-ND
Chip Resistor - Surface Mount 311-220KDDKR-ND
220 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 220K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5006
Res, 220K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5006
RES, 220K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07220KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07220KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07220KL
RES SMD 220K OHM 0.5% 1/10W 0603

RES SMD 220K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRD07220KL 311-220KDTR-ND 58AK5006 RT0603DRD07220KL
Product Name RES 220K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 220K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details