Yageo USA RES 15.0 OHM 1/10W .5% SMD 0603 RT0603DRD0715RL

Description
RES 15.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 15.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1/10W .5% SMD 0603
RT0603DRD0715RL
RES 15.0 OHM 1/10W .5% SMD 0603 RT0603DRD0715RL
RES 15.0ohm 1/10W .5% SMD 0603

RES 15.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0715RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0715RLCT-ND
RES SMD 15 OHM 0.5% 1/10W 0603

RES SMD 15 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0715RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0715RLTR-ND
15 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0715RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0715RLDKR-ND
RES SMD 15 OHM 0.5% 1/10W 0603

RES SMD 15 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0715RL
Chip Resistor - Surface Mount RT0603DRD0715RL
RES SMD 15 OHM 0.5% 1/10W 0603

RES SMD 15 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0715RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0715RL
Resistors - Chip Resistor - Surface Mount RT0603DRD0715RL
RES SMD 15 OHM 0.5% 1/10W 0603

RES SMD 15 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD0715RL 13-RT0603DRD0715RLCT-ND RT0603DRD0715RL RT0603DRD0715RL
Product Name RES 15.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details