Yageo USA RES 15K OHM 1/10W .5% 0603 SMD RT0603DRD0715KL

Description
RES 15Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 15Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/10W .5% 0603 SMD - RT0603DRD0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/10W .5% 0603 SMD
RT0603DRD0715KL
RES 15K OHM 1/10W .5% 0603 SMD RT0603DRD0715KL
RES 15Kohm 1/10W .5% 0603 SMD

RES 15Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-15KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15KDTR-ND
Chip Resistor - Surface Mount 311-15KDTR-ND
15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15KDCT-ND
Chip Resistor - Surface Mount 311-15KDCT-ND
15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15KDDKR-ND
Chip Resistor - Surface Mount 311-15KDDKR-ND
15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 15K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6319
Res, 15K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6319
RES, 15K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 15K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5809
Res, 15K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5809
RES, 15K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 15K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0715KL
Chip Resistor - Surface Mount RT0603DRD0715KL
RES SMD 15K OHM 0.5% 1/10W 0603

RES SMD 15K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD0715KL 311-15KDTR-ND 58AK6319 46AK5809 RT0603DRD0715KL
Product Name RES 15K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 15K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details