Yageo USA RES 154 OHM 1/10W .5% 0603 SMD RT0603DRD07154RL

Description
RES 154ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 154ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/10W .5% 0603 SMD - RT0603DRD07154RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/10W .5% 0603 SMD
RT0603DRD07154RL
RES 154 OHM 1/10W .5% 0603 SMD RT0603DRD07154RL
RES 154ohm 1/10W .5% 0603 SMD

RES 154ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-154DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-154DTR-ND
Chip Resistor - Surface Mount 311-154DTR-ND
154 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

154 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07154RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07154RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07154RL
RES SMD 154 OHM 0.5% 1/10W 0603

RES SMD 154 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07154RL 311-154DTR-ND RT0603DRD07154RL
Product Name RES 154 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details