Yageo USA RES 124K OHM 1/10W .5% 0603 SMD RT0603DRD07124KL

Description
RES 124Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 124Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/10W .5% 0603 SMD - RT0603DRD07124KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/10W .5% 0603 SMD
RT0603DRD07124KL
RES 124K OHM 1/10W .5% 0603 SMD RT0603DRD07124KL
RES 124Kohm 1/10W .5% 0603 SMD

RES 124Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-124KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124KDDKR-ND
Chip Resistor - Surface Mount 311-124KDDKR-ND
124 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

124 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124KDTR-ND
Chip Resistor - Surface Mount 311-124KDTR-ND
124 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

124 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124KDCT-ND
Chip Resistor - Surface Mount 311-124KDCT-ND
124 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

124 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD07124KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07124KL
Chip Resistor - Surface Mount RT0603DRD07124KL
RES SMD 124K OHM 0.5% 1/10W 0603

RES SMD 124K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07124KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07124KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07124KL
RES SMD 124K OHM 0.5% 1/10W 0603

RES SMD 124K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD07124KL 311-124KDDKR-ND RT0603DRD07124KL RT0603DRD07124KL
Product Name RES 124K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 124000 ohms 124000 ohms 124000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details