Yageo USA Surface Mount Resistors RT0603DRD0710KL

Description
Yageo RT0603DRD0710KL
Request a Quote Datasheet
Description
Yageo RT0603DRD0710KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991659
Surface Mount Resistors 1991659
Yageo RT0603DRD0710KL

Yageo RT0603DRD0710KL

Supplier's Site
Surface Mount Resistors - 1991658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991658
Surface Mount Resistors 1991658
Yageo RT0603DRD0710KL

Yageo RT0603DRD0710KL

Supplier's Site
Surface Mount Resistors - 1991659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991659P
Surface Mount Resistors 1991659P
Yageo RT0603DRD0710KL

Yageo RT0603DRD0710KL

Supplier's Site
RES 10K OHM 1/10W .5% 0603 SMD 10k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 10K OHM 1/10W .5% 0603 SMD 10k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
RT0603DRD0710KL
RES 10K OHM 1/10W .5% 0603 SMD 10k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« RT0603DRD0710KL
RES 10Kohm 1/10W .5% 0603 SMD 10k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

RES 10Kohm 1/10W .5% 0603 SMD 10k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

Supplier's Site
Chip Resistor - Surface Mount - 311-10KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KDCT-ND
Chip Resistor - Surface Mount 311-10KDCT-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KDTR-ND
Chip Resistor - Surface Mount 311-10KDTR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KDDKR-ND
Chip Resistor - Surface Mount 311-10KDDKR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 10 kOhms Tolerance: ±0.5% Power (Watts): 0.1W, 1/10W Composition: Thin Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 10 kOhms
Tolerance: ±0.5%
Power (Watts): 0.1W, 1/10W
Composition: Thin Film

Buy Now Datasheet
SMD 0.1W Resistor - 52-RT0603DRD0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-RT0603DRD0710KL
SMD 0.1W Resistor 52-RT0603DRD0710KL
10kΩ 0603 SMD Resistor, 0.5% Tol, 0.1W Product overview: RT0603DRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD0710KL can be used for catalog matching and distributor lookup.

10kΩ 0603 SMD Resistor, 0.5% Tol, 0.1W Product overview: RT0603DRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0710KL
Chip Resistor - Surface Mount RT0603DRD0710KL
RES SMD 10K OHM 0.5% 1/10W 0603

RES SMD 10K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8965
Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8965
RES, 10K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4361
Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4361
RES, 10K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1991659 1991659P RT0603DRD0710KL 311-10KDCT-ND 52-RT0603DRD0710KL RT0603DRD0710KL 82AH8965 49AK4361
Product Name Surface Mount Resistors Surface Mount Resistors RES 10K OHM 1/10W .5% 0603 SMD 10k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.1W Resistor Chip Resistor - Surface Mount Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 to 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details