Yageo USA RES 10.5K OHM 1/10W .5% 0603 SMD RT0603DRD0710K5L

Description
RES 10.5Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 10.5Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/10W .5% 0603 SMD - RT0603DRD0710K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W .5% 0603 SMD
RT0603DRD0710K5L
RES 10.5K OHM 1/10W .5% 0603 SMD RT0603DRD0710K5L
RES 10.5Kohm 1/10W .5% 0603 SMD

RES 10.5Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0710K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0710K5LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0710K5LDKR-ND
RES SMD 10.5KOHM 0.5% 1/10W 0603

RES SMD 10.5KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0710K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0710K5LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0710K5LTR-ND
10.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0710K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0710K5LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0710K5LCT-ND
RES SMD 10.5KOHM 0.5% 1/10W 0603

RES SMD 10.5KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD0710K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0710K5L
Chip Resistor - Surface Mount RT0603DRD0710K5L
RES SMD 10.5KOHM 0.5% 1/10W 0603

RES SMD 10.5KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603DRD0710K5L 13-RT0603DRD0710K5LDKR-ND RT0603DRD0710K5L
Product Name RES 10.5K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 10500 ohms 10500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details