Yageo USA RES 107K OHM 1/10W .5% 0603 SMD RT0603DRD07107KL

Description
RES 107Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 107Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/10W .5% 0603 SMD - RT0603DRD07107KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/10W .5% 0603 SMD
RT0603DRD07107KL
RES 107K OHM 1/10W .5% 0603 SMD RT0603DRD07107KL
RES 107Kohm 1/10W .5% 0603 SMD

RES 107Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-107KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107KDCT-ND
Chip Resistor - Surface Mount 311-107KDCT-ND
107 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

107 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-107KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107KDTR-ND
Chip Resistor - Surface Mount 311-107KDTR-ND
107 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

107 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-107KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107KDDKR-ND
Chip Resistor - Surface Mount 311-107KDDKR-ND
107 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

107 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 107K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2420
Res, 107K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2420
RES, 107K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 107K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD07107KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07107KL
Chip Resistor - Surface Mount RT0603DRD07107KL
RES SMD 107K OHM 0.5% 1/10W 0603

RES SMD 107K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07107KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07107KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07107KL
RES SMD 107K OHM 0.5% 1/10W 0603

RES SMD 107K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD07107KL 311-107KDCT-ND 59AK2420 RT0603DRD07107KL RT0603DRD07107KL
Product Name RES 107K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 107K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 107000 ohms 107000 ohms 107000 ohms 107000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data