Yageo USA RES 221K OHM 1/10W .25% SMD 0603 RT0603CRE07221KL

Description
RES 221Kohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 221Kohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/10W .25% SMD 0603 - RT0603CRE07221KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/10W .25% SMD 0603
RT0603CRE07221KL
RES 221K OHM 1/10W .25% SMD 0603 RT0603CRE07221KL
RES 221Kohm 1/10W .25% SMD 0603

RES 221Kohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE07221KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE07221KL-ND
Chip Resistor - Surface Mount RT0603CRE07221KL-ND
221 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 221KOHM 0.25% 1/10W 0603 - 898-RT0603CRE07221KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 221KOHM 0.25% 1/10W 0603
898-RT0603CRE07221KL
RES SMD 221KOHM 0.25% 1/10W 0603 898-RT0603CRE07221KL
RES SMD 221KOHM 0.25% 1/10W 0603

RES SMD 221KOHM 0.25% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE07221KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRE07221KL
Chip Resistor - Surface Mount RT0603CRE07221KL
RES SMD 221KOHM 0.25% 1/10W 0603

RES SMD 221KOHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603CRE07221KL RT0603CRE07221KL-ND 898-RT0603CRE07221KL RT0603CRE07221KL
Product Name RES 221K OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount RES SMD 221KOHM 0.25% 1/10W 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 221000 ohms 221000 ohms 221000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details