Yageo USA RES 182 OHM 1/10W .25% SMD 0603 RT0603CRE07182RL

Description
RES 182ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 182ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/10W .25% SMD 0603 - RT0603CRE07182RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/10W .25% SMD 0603
RT0603CRE07182RL
RES 182 OHM 1/10W .25% SMD 0603 RT0603CRE07182RL
RES 182ohm 1/10W .25% SMD 0603

RES 182ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE07182RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE07182RL-ND
Chip Resistor - Surface Mount RT0603CRE07182RL-ND
182 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRE07182RL RT0603CRE07182RL-ND
Product Name RES 182 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 182 ohms 182 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers