Yageo USA RES 665 OHM 1/10W .25% SMD 0603 RT0603CRD07665RL

Description
RES 665ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 665ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/10W .25% SMD 0603 - RT0603CRD07665RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W .25% SMD 0603
RT0603CRD07665RL
RES 665 OHM 1/10W .25% SMD 0603 RT0603CRD07665RL
RES 665ohm 1/10W .25% SMD 0603

RES 665ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07665RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07665RL-ND
Chip Resistor - Surface Mount RT0603CRD07665RL-ND
665 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

665 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD07665RL RT0603CRD07665RL-ND
Product Name RES 665 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 665 ohms 665 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details