Yageo USA RES 649 OHM 1/10W .25% SMD 0603 RT0603CRD07649RL

Description
RES 649ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 649ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/10W .25% SMD 0603 - RT0603CRD07649RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W .25% SMD 0603
RT0603CRD07649RL
RES 649 OHM 1/10W .25% SMD 0603 RT0603CRD07649RL
RES 649ohm 1/10W .25% SMD 0603

RES 649ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07649RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07649RL-ND
Chip Resistor - Surface Mount RT0603CRD07649RL-ND
649 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRD07649RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRD07649RL
Chip Resistor - Surface Mount RT0603CRD07649RL
RES SMD 649 OHM 0.25% 1/10W 0603

RES SMD 649 OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRD07649RL RT0603CRD07649RL-ND RT0603CRD07649RL
Product Name RES 649 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers