Yageo USA RES 390 OHM 1/10W .25% SMD 0603 RT0603CRD07390RL

Description
RES 390ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 390ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/10W .25% SMD 0603 - RT0603CRD07390RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/10W .25% SMD 0603
RT0603CRD07390RL
RES 390 OHM 1/10W .25% SMD 0603 RT0603CRD07390RL
RES 390ohm 1/10W .25% SMD 0603

RES 390ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07390RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07390RL-ND
Chip Resistor - Surface Mount RT0603CRD07390RL-ND
390 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD07390RL RT0603CRD07390RL-ND
Product Name RES 390 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 390 ohms 390 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details