Yageo USA RES 90.9 OHM 1/10W .1% SMD 0603 RT0603BRE0790R9L

Description
RES 90.9ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 90.9ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/10W .1% SMD 0603 - RT0603BRE0790R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/10W .1% SMD 0603
RT0603BRE0790R9L
RES 90.9 OHM 1/10W .1% SMD 0603 RT0603BRE0790R9L
RES 90.9ohm 1/10W .1% SMD 0603

RES 90.9ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0790R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0790R9L-ND
Chip Resistor - Surface Mount RT0603BRE0790R9L-ND
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE0790R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0790R9L
Chip Resistor - Surface Mount RT0603BRE0790R9L
RES SMD 90.9 OHM 0.1% 1/10W 0603

RES SMD 90.9 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRE0790R9L RT0603BRE0790R9L-ND RT0603BRE0790R9L
Product Name RES 90.9 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details