RES 56.0KOHM 1/10W .1% SMD 0603
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 56K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 56K OHM 0.1% 1/10W 0603
RES SMD 56K OHM 0.1% 1/10W 0603
RES SMD 56K OHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603BRE0756KL | YAG4753TR-ND | 59AK4532 | 898-RT0603BRE0756KL | RT0603BRE0756KL | RT0603BRE0756KL |
| Product Name | RES 56.0KOHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount | Res, 56K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | RES SMD 56K OHM 0.1% 1/10W 0603 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor |