Yageo USA Chip Resistor - Surface Mount RT0603BRE0746K4L

Description
46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE0746K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0746K4L-ND
Chip Resistor - Surface Mount RT0603BRE0746K4L-ND
46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 46.4KOHM 1/10W .1% SMD 0603 - RT0603BRE0746K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4KOHM 1/10W .1% SMD 0603
RT0603BRE0746K4L
RES 46.4KOHM 1/10W .1% SMD 0603 RT0603BRE0746K4L
RES 46.4KOHM 1/10W .1% SMD 0603

RES 46.4KOHM 1/10W .1% SMD 0603

Supplier's Site
Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0385
Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0385
RES, 46K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2399
Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2399
RES, 46K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE0746K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0746K4L
Chip Resistor - Surface Mount RT0603BRE0746K4L
RES SMD 46.4KOHM 0.1% 1/10W 0603

RES SMD 46.4KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE0746K4L-ND RT0603BRE0746K4L 59AK0385 RT0603BRE0746K4L
Product Name Chip Resistor - Surface Mount RES 46.4KOHM 1/10W .1% SMD 0603 Res, 46K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details