Yageo USA SMD 2.49KOHM 10W Resistor RT0603BRE072K49L

Description
RES SMD 2.49KOHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K49L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K49L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.49KOHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K49L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K49L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.49KOHM 10W Resistor - 52-RT0603BRE072K49L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.49KOHM 10W Resistor
52-RT0603BRE072K49L
SMD 2.49KOHM 10W Resistor 52-RT0603BRE072K49L
RES SMD 2.49KOHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K49L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K49L can be used for catalog matching and distributor lookup.

RES SMD 2.49KOHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K49L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K49L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4686TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4686TR-ND
Chip Resistor - Surface Mount YAG4686TR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4686DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4686DKR-ND
Chip Resistor - Surface Mount YAG4686DKR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4686CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4686CT-ND
Chip Resistor - Surface Mount YAG4686CT-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 2.49KOHM 1/10W .1% SMD 0603 - RT0603BRE072K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49KOHM 1/10W .1% SMD 0603
RT0603BRE072K49L
RES 2.49KOHM 1/10W .1% SMD 0603 RT0603BRE072K49L
RES 2.49KOHM 1/10W .1% SMD 0603

RES 2.49KOHM 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1236284-RT0603BRE072K49L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236284-RT0603BRE072K49L
Resistors - Chip Resistor - Surface Mount 1236284-RT0603BRE072K49L
Win Source Part Number: 1236284-RT0603BRE072 K49L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2.49 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG4686CT,YAG4686DKR ,RT0603BRE072K49L,YA G4686TR

Win Source Part Number: 1236284-RT0603BRE072K49L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.49 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG4686CT,YAG4686DKR,RT0603BRE072K49L,YAG4686TR

Buy Now Datasheet
Res, 2K49, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5794
Res, 2K49, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5794
RES, 2K49, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2K49, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K49, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6299
Res, 2K49, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6299
RES, 2K49, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE072K49L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE072K49L
Chip Resistor - Surface Mount RT0603BRE072K49L
RES SMD 2.49KOHM 0.1% 1/10W 0603

RES SMD 2.49KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603BRE072K49L YAG4686TR-ND RT0603BRE072K49L 1236284-RT0603BRE072K49L 46AK5794 58AK6299 RT0603BRE072K49L
Product Name SMD 2.49KOHM 10W Resistor Chip Resistor - Surface Mount RES 2.49KOHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 2K49, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details