Yageo USA RES 261K OHM 1/10W .1% SMD 0603 RT0603BRE07261KL

Description
RES 261Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 261Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/10W .1% SMD 0603 - RT0603BRE07261KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/10W .1% SMD 0603
RT0603BRE07261KL
RES 261K OHM 1/10W .1% SMD 0603 RT0603BRE07261KL
RES 261Kohm 1/10W .1% SMD 0603

RES 261Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07261KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07261KL-ND
Chip Resistor - Surface Mount RT0603BRE07261KL-ND
261 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

261 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6612
Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6612
RES, 261K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 261K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2392
Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2392
RES, 261K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 261K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRE07261KL RT0603BRE07261KL-ND 59AK6612
Product Name RES 261K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 261K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 261000 ohms 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details