Yageo USA RES 220 OHM 1/10W .1% SMD 0603 RT0603BRE07220RL

Description
RES 220ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 220ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W .1% SMD 0603 - RT0603BRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W .1% SMD 0603
RT0603BRE07220RL
RES 220 OHM 1/10W .1% SMD 0603 RT0603BRE07220RL
RES 220ohm 1/10W .1% SMD 0603

RES 220ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4668TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4668TR-ND
Chip Resistor - Surface Mount YAG4668TR-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4668DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4668DKR-ND
Chip Resistor - Surface Mount YAG4668DKR-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4668CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4668CT-ND
Chip Resistor - Surface Mount YAG4668CT-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE07220RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07220RL
Resistors - Chip Resistor - Surface Mount RT0603BRE07220RL
RES SMD 220 OHM 0.1% 1/10W 0603

RES SMD 220 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07220RL
Chip Resistor - Surface Mount RT0603BRE07220RL
RES SMD 220 OHM 0.1% 1/10W 0603

RES SMD 220 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4516
Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4516
RES, 220R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRE07220RL YAG4668TR-ND RT0603BRE07220RL RT0603BRE07220RL 59AK4516
Product Name RES 220 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details