Yageo USA RES 16.0KOHM 1/10W .1% SMD 0603 RT0603BRE0716KL

Description
RES 16.0KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 16.0KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0716KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0KOHM 1/10W .1% SMD 0603
RT0603BRE0716KL
RES 16.0KOHM 1/10W .1% SMD 0603 RT0603BRE0716KL
RES 16.0KOHM 1/10W .1% SMD 0603

RES 16.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4636TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4636TR-ND
Chip Resistor - Surface Mount YAG4636TR-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4636CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4636CT-ND
Chip Resistor - Surface Mount YAG4636CT-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4636DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4636DKR-ND
Chip Resistor - Surface Mount YAG4636DKR-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE0716KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0716KL
Chip Resistor - Surface Mount RT0603BRE0716KL
RES SMD 16K OHM 0.1% 1/10W 0603

RES SMD 16K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 16K OHM 0.1% 1/10W 0603 - 898-RT0603BRE0716KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 16K OHM 0.1% 1/10W 0603
898-RT0603BRE0716KL
RES SMD 16K OHM 0.1% 1/10W 0603 898-RT0603BRE0716KL
RES SMD 16K OHM 0.1% 1/10W 0603

RES SMD 16K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 16K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3834
Res, 16K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3834
RES, 16K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRE0716KL YAG4636TR-ND RT0603BRE0716KL 898-RT0603BRE0716KL 58AK3834
Product Name RES 16.0KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 16K OHM 0.1% 1/10W 0603 Res, 16K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details