Yageo USA RES 127K OHM 1/10W .1% SMD 0603 RT0603BRE07127KL

Description
RES 127Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 127Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/10W .1% SMD 0603 - RT0603BRE07127KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/10W .1% SMD 0603
RT0603BRE07127KL
RES 127K OHM 1/10W .1% SMD 0603 RT0603BRE07127KL
RES 127Kohm 1/10W .1% SMD 0603

RES 127Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07127KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07127KL-ND
Chip Resistor - Surface Mount RT0603BRE07127KL-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3831
Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3831
RES, 127K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3832
Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3832
RES, 127K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRE07127KL RT0603BRE07127KL-ND 58AK3831
Product Name RES 127K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 127K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 127000 ohms 127000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details