Yageo USA RES 121K OHM 1/10W .1% SMD 0603 RT0603BRE07121KL

Description
RES 121Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 121Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/10W .1% SMD 0603 - RT0603BRE07121KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/10W .1% SMD 0603
RT0603BRE07121KL
RES 121K OHM 1/10W .1% SMD 0603 RT0603BRE07121KL
RES 121Kohm 1/10W .1% SMD 0603

RES 121Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4618TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4618TR-ND
Chip Resistor - Surface Mount YAG4618TR-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4618CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4618CT-ND
Chip Resistor - Surface Mount YAG4618CT-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4618DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4618DKR-ND
Chip Resistor - Surface Mount YAG4618DKR-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE07121KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07121KL
Resistors - Chip Resistor - Surface Mount RT0603BRE07121KL
RES SMD 121K OHM 0.1% 1/10W 0603

RES SMD 121K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07121KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07121KL
Chip Resistor - Surface Mount RT0603BRE07121KL
RES SMD 121K OHM 0.1% 1/10W 0603

RES SMD 121K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3829
Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3829
RES, 121K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3830
Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3830
RES, 121K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRE07121KL YAG4618TR-ND RT0603BRE07121KL RT0603BRE07121KL 58AK3829
Product Name RES 121K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 121K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 121000 ohms 121000 ohms 121000 ohms 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details