Yageo USA RES 10.0 OHM 1/10W .1% SMD 0603 RT0603BRE0710RL

Description
RES 10.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 10.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/10W .1% SMD 0603 - RT0603BRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/10W .1% SMD 0603
RT0603BRE0710RL
RES 10.0 OHM 1/10W .1% SMD 0603 RT0603BRE0710RL
RES 10.0ohm 1/10W .1% SMD 0603

RES 10.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE0710RLTR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE0710RLCT-ND
RES SMD 10 OHM 0.1% 1/10W 0603

RES SMD 10 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE0710RLDKR-ND
RES SMD 10 OHM 0.1% 1/10W 0603

RES SMD 10 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE0710RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE0710RL
Resistors - Chip Resistor - Surface Mount RT0603BRE0710RL
RES SMD 10 OHM 0.1% 1/10W 0603

RES SMD 10 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603BRE0710RL 13-RT0603BRE0710RLTR-ND RT0603BRE0710RL
Product Name RES 10.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details