Yageo USA RES 10.5KOHM 1/10W .1% SMD 0603 RT0603BRE0710K5L

Description
RES 10.5KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 10.5KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5KOHM 1/10W .1% SMD 0603 - RT0603BRE0710K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5KOHM 1/10W .1% SMD 0603
RT0603BRE0710K5L
RES 10.5KOHM 1/10W .1% SMD 0603 RT0603BRE0710K5L
RES 10.5KOHM 1/10W .1% SMD 0603

RES 10.5KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4611TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4611TR-ND
Chip Resistor - Surface Mount YAG4611TR-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4611DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4611DKR-ND
Chip Resistor - Surface Mount YAG4611DKR-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4611CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4611CT-ND
Chip Resistor - Surface Mount YAG4611CT-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE0710K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE0710K5L
Resistors - Chip Resistor - Surface Mount RT0603BRE0710K5L
RES SMD 10.5KOHM 0.1% 1/10W 0603

RES SMD 10.5KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4498
Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4498
RES, 10K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4499
Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4499
RES, 10K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRE0710K5L YAG4611TR-ND RT0603BRE0710K5L 59AK4498
Product Name RES 10.5KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details