Thin Film Resistors - SMD 1/10W 20Kohm .1% 25ppm
RES 20K OHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0603BRD1320KL | 13-RT0603BRD1320KL-ND |
| Product Name | Thin Film Resistors - SMD 1/10W 20K ohm .1% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 20000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |