Yageo USA Resistors - Chip Resistor - Surface Mount RT0603BRD079K31L

Description
Manufacturer: Yageo Win Source Part Number: 1326978-RT0603BRD079 K31L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 9.31 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1757CT,YAG1757DKR ,RT0603BRD079K31L-ND ,YAG1757TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326978-RT0603BRD079 K31L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 9.31 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1757CT,YAG1757DKR ,RT0603BRD079K31L-ND ,YAG1757TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326978-RT0603BRD079K31L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326978-RT0603BRD079K31L
Resistors - Chip Resistor - Surface Mount 1326978-RT0603BRD079K31L
Manufacturer: Yageo Win Source Part Number: 1326978-RT0603BRD079 K31L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 9.31 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1757CT,YAG1757DKR ,RT0603BRD079K31L-ND ,YAG1757TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326978-RT0603BRD079K31L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 9.31 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1757CT,YAG1757DKR,RT0603BRD079K31L-ND,YAG1757TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1757TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1757TR-ND
Chip Resistor - Surface Mount YAG1757TR-ND
9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1757CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1757CT-ND
Chip Resistor - Surface Mount YAG1757CT-ND
9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1757DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1757DKR-ND
Chip Resistor - Surface Mount YAG1757DKR-ND
9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 9.31KOHM 10W Resistor - 52-RT0603BRD079K31L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.31KOHM 10W Resistor
52-RT0603BRD079K31L
SMD 9.31KOHM 10W Resistor 52-RT0603BRD079K31L
RES SMD 9.31KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD079K31L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.31KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.31KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD079K31L can be used for catalog matching and distributor lookup.

RES SMD 9.31KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD079K31L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.31KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.31KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD079K31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/10W 9.31K ohm .1% 25ppm - RT0603BRD079K31L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 9.31K ohm .1% 25ppm
RT0603BRD079K31L
YageoThin Film Resistors - SMD 1/10W 9.31K ohm .1% 25ppm RT0603BRD079K31L
YageoThin Film Resistors - SMD 1/10W 9.31Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 9.31Kohm .1% 25ppm

Supplier's Site
Res, 9K31, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5783
Res, 9K31, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5783
RES, 9K31, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 9K31, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Thin Film Chip-R(Precision) Rt Series 0603 (1608) 9310 Ohm ±0.1% 1/10 (0.1) Rohs Compliant Yageo - 58AK3818 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 0603 (1608) 9310 Ohm ±0.1% 1/10 (0.1) Rohs Compliant Yageo
58AK3818
Thin Film Chip-R(Precision) Rt Series 0603 (1608) 9310 Ohm ±0.1% 1/10 (0.1) Rohs Compliant Yageo 58AK3818
THIN FILM CHIP-R(PRECISION) RT SERIES 0603 (1608) 9310 OHM ±0.1% 1/10 (0.1) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 0603 (1608) 9310 OHM ±0.1% 1/10 (0.1) ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD079K31L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD079K31L
Chip Resistor - Surface Mount RT0603BRD079K31L
RES SMD 9.31KOHM 0.1% 1/10W 0603

RES SMD 9.31KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326978-RT0603BRD079K31L YAG1757TR-ND 52-RT0603BRD079K31L RT0603BRD079K31L 46AK5783 58AK3818 RT0603BRD079K31L
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 9.31KOHM 10W Resistor YageoThin Film Resistors - SMD 1/10W 9.31K ohm .1% 25ppm Res, 9K31, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Thin Film Chip-R(Precision) Rt Series 0603 (1608) 9310 Ohm ±0.1% 1/10 (0.1) Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 9310 ohms 9310 ohms 9310 ohms 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details