Yageo USA SMD 9.09KOHM 10W Resistor RT0603BRD079K09L

Description
RES SMD 9.09KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD079K09L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.09KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.09KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD079K09L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 9.09KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD079K09L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.09KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.09KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD079K09L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9.09KOHM 10W Resistor - 52-RT0603BRD079K09L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.09KOHM 10W Resistor
52-RT0603BRD079K09L
SMD 9.09KOHM 10W Resistor 52-RT0603BRD079K09L
RES SMD 9.09KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD079K09L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.09KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.09KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD079K09L can be used for catalog matching and distributor lookup.

RES SMD 9.09KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD079K09L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.09KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.09KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD079K09L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/10W 9.09K ohm .1% 25ppm - RT0603BRD079K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 9.09K ohm .1% 25ppm
RT0603BRD079K09L
YageoThin Film Resistors - SMD 1/10W 9.09K ohm .1% 25ppm RT0603BRD079K09L
YageoThin Film Resistors - SMD 1/10W 9.09Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 9.09Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1755TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1755TR-ND
Chip Resistor - Surface Mount YAG1755TR-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1755DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1755DKR-ND
Chip Resistor - Surface Mount YAG1755DKR-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1755CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1755CT-ND
Chip Resistor - Surface Mount YAG1755CT-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1214854-RT0603BRD079K09L
Resistors - Chip Resistor - Surface Mount 1214854-RT0603BRD079K09L
Win Source Part Number: 1214854-RT0603BRD079 K09L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 9.09 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1755CT,RT0603BRD0 79K09L-ND,YAG1755TR, YAG1755DKR

Win Source Part Number: 1214854-RT0603BRD079K09L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 9.09 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1755CT,RT0603BRD079K09L-ND,YAG1755TR,YAG1755DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD079K09L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD079K09L
Chip Resistor - Surface Mount RT0603BRD079K09L
RES SMD 9.09KOHM 0.1% 1/10W 0603

RES SMD 9.09KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 9K09, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4333
Res, 9K09, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4333
RES, 9K09, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 9K09, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5781
Res, 9K09, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5781
RES, 9K09, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 9K09, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0603BRD079K09L RT0603BRD079K09L YAG1755TR-ND 1214854-RT0603BRD079K09L RT0603BRD079K09L 49AK4333 46AK5781
Product Name SMD 9.09KOHM 10W Resistor YageoThin Film Resistors - SMD 1/10W 9.09K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 9K09, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 9K09, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 9090 ohms 9090 ohms 9090 ohms 9090 ohms 9090 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details