Yageo USA RES 88.7K OHM 1/10W .1% SMD 0603 RT0603BRD0788K7L

Description
RES 88.7Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 88.7Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/10W .1% SMD 0603 - RT0603BRD0788K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/10W .1% SMD 0603
RT0603BRD0788K7L
RES 88.7K OHM 1/10W .1% SMD 0603 RT0603BRD0788K7L
RES 88.7Kohm 1/10W .1% SMD 0603

RES 88.7Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1742TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1742TR-ND
Chip Resistor - Surface Mount YAG1742TR-ND
88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1742CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1742CT-ND
Chip Resistor - Surface Mount YAG1742CT-ND
88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1742DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1742DKR-ND
Chip Resistor - Surface Mount YAG1742DKR-ND
88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 88.7KOHM 10W Resistor - 52-RT0603BRD0788K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 88.7KOHM 10W Resistor
52-RT0603BRD0788K7L
SMD 88.7KOHM 10W Resistor 52-RT0603BRD0788K7L
RES SMD 88.7KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0788K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 88.7KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 88.7KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0788K7L can be used for catalog matching and distributor lookup.

RES SMD 88.7KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0788K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 88.7KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 88.7KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0788K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0788K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0788K7L
Chip Resistor - Surface Mount RT0603BRD0788K7L
RES SMD 88.7KOHM 0.1% 1/10W 0603

RES SMD 88.7KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2373
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2373
RES, 88K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5780
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5780
RES, 88K7, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 88K7, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4487
Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4487
RES, 88K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD0788K7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0788K7L
Resistors - Chip Resistor - Surface Mount RT0603BRD0788K7L
RES SMD 88.7KOHM 0.1% 1/10W 0603

RES SMD 88.7KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0603BRD0788K7L YAG1742TR-ND 52-RT0603BRD0788K7L RT0603BRD0788K7L 59AK2373 46AK5780 RT0603BRD0788K7L
Product Name RES 88.7K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount SMD 88.7KOHM 10W Resistor Chip Resistor - Surface Mount Res, 88K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 88K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 88700 ohms 88700 ohms 88700 ohms 88700 ohms 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details