Yageo USA Chip Resistor - Surface Mount RT0603BRD0786R6L

Description
86.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0786R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0786R6LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0786R6LTR-ND
86.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0786R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0786R6LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0786R6LCT-ND
RES SMD 86.6 OHM 0.1% 1/10W 0603

RES SMD 86.6 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0786R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0786R6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0786R6LDKR-ND
RES SMD 86.6 OHM 0.1% 1/10W 0603

RES SMD 86.6 OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 86.6 OHM 1/10W .1% SMD 0603 - RT0603BRD0786R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/10W .1% SMD 0603
RT0603BRD0786R6L
RES 86.6 OHM 1/10W .1% SMD 0603 RT0603BRD0786R6L
RES 86.6ohm 1/10W .1% SMD 0603

RES 86.6ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0786R6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0786R6L
Chip Resistor - Surface Mount RT0603BRD0786R6L
RES SMD 86.6 OHM 0.1% 1/10W 0603

RES SMD 86.6 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD0786R6LTR-ND RT0603BRD0786R6L RT0603BRD0786R6L
Product Name Chip Resistor - Surface Mount RES 86.6 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details