Yageo USA Thin Film Resistors - SMD 1/10W 86.6K ohm .1% 25ppm RT0603BRD0786K6L

Description
Thin Film Resistors - SMD 1/10W 86.6Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 86.6Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 86.6K ohm .1% 25ppm - RT0603BRD0786K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 86.6K ohm .1% 25ppm
RT0603BRD0786K6L
Thin Film Resistors - SMD 1/10W 86.6K ohm .1% 25ppm RT0603BRD0786K6L
Thin Film Resistors - SMD 1/10W 86.6Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 86.6Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4600TR-ND
Chip Resistor - Surface Mount YAG4600TR-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4600DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4600DKR-ND
Chip Resistor - Surface Mount YAG4600DKR-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4600CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4600CT-ND
Chip Resistor - Surface Mount YAG4600CT-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5779
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5779
RES, 86K6, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 86K6, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4331
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4331
RES, 86K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4332
Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4332
RES, 86K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0786K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0786K6L
Chip Resistor - Surface Mount RT0603BRD0786K6L
RES SMD 86.6KOHM 0.1% 1/10W 0603

RES SMD 86.6KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0786K6L YAG4600TR-ND 46AK5779 49AK4331 RT0603BRD0786K6L
Product Name Thin Film Resistors - SMD 1/10W 86.6K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 86K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 86K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 86600 ohms 86600 ohms 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details