Yageo USA Chip Resistor - Surface Mount RT0603BRD07768RL

Description
RES SMD 768 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 768 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07768RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07768RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07768RLCT-ND
RES SMD 768 OHM 0.1% 1/10W 0603

RES SMD 768 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07768RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07768RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07768RLDKR-ND
RES SMD 768 OHM 0.1% 1/10W 0603

RES SMD 768 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07768RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07768RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07768RLTR-ND
768 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

768 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 768 ohm .1% 25ppm - RT0603BRD07768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 768 ohm .1% 25ppm
RT0603BRD07768RL
YageoThin Film Resistors - SMD 1/10W 768 ohm .1% 25ppm RT0603BRD07768RL
YageoThin Film Resistors - SMD 1/10W 768ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 768ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07768RL
Chip Resistor - Surface Mount RT0603BRD07768RL
RES SMD 768 OHM 0.1% 1/10W 0603

RES SMD 768 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07768RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07768RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07768RL
RES SMD 768 OHM 0.1% 1/10W 0603

RES SMD 768 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 768R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2368
Res, 768R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2368
RES, 768R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 768R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0603BRD07768RLCT-ND RT0603BRD07768RL RT0603BRD07768RL RT0603BRD07768RL 59AK2368
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 768 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 768R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 768 ohms 768 ohms 768 ohms 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details